Pulse Electronics Corporation Inductors PM2203.332NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2203.332NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4142-2-ND
Fixed Inductors 553-4142-2-ND
3.3µH Unshielded Inductor 8.1A 23.1mOhm Max Nonstandard

3.3µH Unshielded Inductor 8.1A 23.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4142-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4142-6-ND
Fixed Inductors 553-4142-6-ND
3.3µH Unshielded Inductor 8.1A 23.1mOhm Max Nonstandard

3.3µH Unshielded Inductor 8.1A 23.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4142-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4142-1-ND
Fixed Inductors 553-4142-1-ND
3.3µH Unshielded Inductor 8.1A 23.1mOhm Max Nonstandard

3.3µH Unshielded Inductor 8.1A 23.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2203.332NLT 553-4142-2-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 3.3 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details