Pulse Electronics Corporation Fixed Inductors PGL6076.900AHLT

Description
90nH Unshielded Inductor 60A 0.155mOhm Nonstandard
Request a Quote Datasheet
Description
90nH Unshielded Inductor 60A 0.155mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6076.900AHLTTR-ND - DigiKey
Thief River Falls, MN, United States
90nH Unshielded Inductor 60A 0.155mOhm Nonstandard

90nH Unshielded Inductor 60A 0.155mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 90Nh, 60A; Inductance Pulse Electronics - 47AK6075 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 90Nh, 60A; Inductance Pulse Electronics
47AK6075
Power Inductor, Smd, 90Nh, 60A; Inductance Pulse Electronics 47AK6075
POWER INDUCTOR, SMD, 90NH, 60A; Inductance:90nH; RMS Current (Irms):60A; Inductor Construction:Unshiel ded; Saturation Current (Isat):137A; Product Range:PGL6076.XXXAHL T Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

POWER INDUCTOR, SMD, 90NH, 60A; Inductance:90nH; RMS Current (Irms):60A; Inductor Construction:Unshielded; Saturation Current (Isat):137A; Product Range:PGL6076.XXXAHLT Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

Supplier's Site Datasheet
Power Inductor, Smd, 90Nh, 60A; Inductance Pulse Electronics - 47AK6076 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 90Nh, 60A; Inductance Pulse Electronics
47AK6076
Power Inductor, Smd, 90Nh, 60A; Inductance Pulse Electronics 47AK6076
POWER INDUCTOR, SMD, 90NH, 60A; Inductance:90nH; RMS Current (Irms):60A; Inductor Construction:Unshiel ded; Saturation Current (Isat):137A; Product Range:PGL6076.XXXAHL T Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

POWER INDUCTOR, SMD, 90NH, 60A; Inductance:90nH; RMS Current (Irms):60A; Inductor Construction:Unshielded; Saturation Current (Isat):137A; Product Range:PGL6076.XXXAHLT Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6076.900AHLTTR-ND 47AK6075
Product Name Fixed Inductors Power Inductor, Smd, 90Nh, 60A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details