Pulse Electronics Corporation Inductors PM2206.331NLT

Description
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2206.331NLT
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - 553-4158-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4158-1-ND
Fixed Inductors 553-4158-1-ND
330nH Unshielded Inductor 19A 4.8mOhm Max Nonstandard

330nH Unshielded Inductor 19A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4158-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4158-2-ND
Fixed Inductors 553-4158-2-ND
330nH Unshielded Inductor 19A 4.8mOhm Max Nonstandard

330nH Unshielded Inductor 19A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4158-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4158-6-ND
Fixed Inductors 553-4158-6-ND
330nH Unshielded Inductor 19A 4.8mOhm Max Nonstandard

330nH Unshielded Inductor 19A 4.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2206.331NLT 553-4158-1-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.3300 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers