Pulse Electronics Corporation Fixed Inductors PGL6477.181HLT

Description
FIXED IND 184NH 22A 400 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 184NH 22A 400 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6477.181HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 184NH 22A 400 MOHM SMD

FIXED IND 184NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.181HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 184NH 22A 400 MOHM SMD

FIXED IND 184NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.181HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 184NH 22A 400 MOHM SMD

FIXED IND 184NH 22A 400 MOHM SMD

Buy Now Datasheet
Power Inductor, 184Nh, Shielded, 27A; Inductance Pulse Electronics - 52AK7575 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 184Nh, Shielded, 27A; Inductance Pulse Electronics
52AK7575
Power Inductor, 184Nh, Shielded, 27A; Inductance Pulse Electronics 52AK7575
POWER INDUCTOR, 184NH, SHIELDED, 27A; Inductance:184nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 184NH, SHIELDED, 27A; Inductance:184nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 184Nh, Shielded, 27A; Inductance Pulse Electronics - 52AK7562 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 184Nh, Shielded, 27A; Inductance Pulse Electronics
52AK7562
Power Inductor, 184Nh, Shielded, 27A; Inductance Pulse Electronics 52AK7562
POWER INDUCTOR, 184NH, SHIELDED, 27A; Inductance:184nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 184NH, SHIELDED, 27A; Inductance:184nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6477.181HLTCT-ND 52AK7575
Product Name Fixed Inductors Power Inductor, 184Nh, Shielded, 27A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4000 ohms 4.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details