Pulse Electronics Corporation Fixed Inductors PGL6478.141HLT

Description
FIXED IND 140NH 33A 450 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 140NH 33A 450 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6478.141HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 140NH 33A 450 MOHM SMD

FIXED IND 140NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.141HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 140NH 33A 450 MOHM SMD

FIXED IND 140NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.141HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 140NH 33A 450 MOHM SMD

FIXED IND 140NH 33A 450 MOHM SMD

Buy Now Datasheet
Power Inductor, 140Nh, Shielded, 51A; Inductance Pulse Electronics - 52AK7579 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 140Nh, Shielded, 51A; Inductance Pulse Electronics
52AK7579
Power Inductor, 140Nh, Shielded, 51A; Inductance Pulse Electronics 52AK7579
POWER INDUCTOR, 140NH, SHIELDED, 51A; Inductance:140nH; RMS Current (Irms):37A; Inductor Construction:Shielde d; Saturation Current (Isat):51A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 140NH, SHIELDED, 51A; Inductance:140nH; RMS Current (Irms):37A; Inductor Construction:Shielded; Saturation Current (Isat):51A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 140Nh, Shielded, 51A; Inductance Pulse Electronics - 52AK7566 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 140Nh, Shielded, 51A; Inductance Pulse Electronics
52AK7566
Power Inductor, 140Nh, Shielded, 51A; Inductance Pulse Electronics 52AK7566
POWER INDUCTOR, 140NH, SHIELDED, 51A; Inductance:140nH; RMS Current (Irms):37A; Inductor Construction:Shielde d; Saturation Current (Isat):51A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 140NH, SHIELDED, 51A; Inductance:140nH; RMS Current (Irms):37A; Inductor Construction:Shielded; Saturation Current (Isat):51A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6478.141HLTCT-ND 52AK7579
Product Name Fixed Inductors Power Inductor, 140Nh, Shielded, 51A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4500 ohms 4.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers