Pulse Electronics Corporation Fixed Inductors PGL6478.221HLT

Description
FIXED IND 220NH 33A 450 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 220NH 33A 450 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6478.221HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 33A 450 MOHM SMD

FIXED IND 220NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.221HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 33A 450 MOHM SMD

FIXED IND 220NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.221HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 33A 450 MOHM SMD

FIXED IND 220NH 33A 450 MOHM SMD

Buy Now Datasheet
Power Inductor, 220Nh, Shielded, 36A; Inductance Pulse Electronics - 52AK7568 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, Shielded, 36A; Inductance Pulse Electronics
52AK7568
Power Inductor, 220Nh, Shielded, 36A; Inductance Pulse Electronics 52AK7568
POWER INDUCTOR, 220NH, SHIELDED, 36A; Inductance:220nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 220NH, SHIELDED, 36A; Inductance:220nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 220Nh, Shielded, 36A; Inductance Pulse Electronics - 52AK7581 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, Shielded, 36A; Inductance Pulse Electronics
52AK7581
Power Inductor, 220Nh, Shielded, 36A; Inductance Pulse Electronics 52AK7581
POWER INDUCTOR, 220NH, SHIELDED, 36A; Inductance:220nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 220NH, SHIELDED, 36A; Inductance:220nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6478.221HLTCT-ND 52AK7568
Product Name Fixed Inductors Power Inductor, 220Nh, Shielded, 36A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4500 ohms 4.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details