Pulse Electronics Corporation Fixed Inductors PG2292.500HLT

Description
50nH Unshielded Inductor 53A 0.09mOhm Nonstandard
Request a Quote Datasheet
Description
50nH Unshielded Inductor 53A 0.09mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2292.500HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2292.500HLTCT-ND
Fixed Inductors 553-PG2292.500HLTCT-ND
50nH Unshielded Inductor 53A 0.09mOhm Nonstandard

50nH Unshielded Inductor 53A 0.09mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG2292.500HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
50nH Unshielded Inductor 53A 0.09mOhm Nonstandard

50nH Unshielded Inductor 53A 0.09mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG2292.500HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2292.500HLTTR-ND
Fixed Inductors 553-PG2292.500HLTTR-ND
50nH Unshielded Inductor 53A 0.09mOhm Nonstandard

50nH Unshielded Inductor 53A 0.09mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 50Uh, 53A; Inductance Pulse Electronics - 47AK6081 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 50Uh, 53A; Inductance Pulse Electronics
47AK6081
Power Inductor, Smd, 50Uh, 53A; Inductance Pulse Electronics 47AK6081
POWER INDUCTOR, SMD, 50UH, 53A; Inductance:50nH; RMS Current (Irms):53A; Inductor Construction:Unshiel ded; Saturation Current (Isat):84A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, SMD, 50UH, 53A; Inductance:50nH; RMS Current (Irms):53A; Inductor Construction:Unshielded; Saturation Current (Isat):84A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet
Power Inductor, Smd, 50Uh, 53A; Inductance Pulse Electronics - 47AK6082 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 50Uh, 53A; Inductance Pulse Electronics
47AK6082
Power Inductor, Smd, 50Uh, 53A; Inductance Pulse Electronics 47AK6082
POWER INDUCTOR, SMD, 50UH, 53A; Inductance:50nH; RMS Current (Irms):53A; Inductor Construction:Unshiel ded; Saturation Current (Isat):84A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, SMD, 50UH, 53A; Inductance:50nH; RMS Current (Irms):53A; Inductor Construction:Unshielded; Saturation Current (Isat):84A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2292.500HLTCT-ND 47AK6081
Product Name Fixed Inductors Power Inductor, Smd, 50Uh, 53A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers