Pulse Electronics Corporation Fixed Inductors PM4343.221NLT

Description
220nH Shielded Molded Inductor 53A 0.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 53A 0.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4343.221NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.221NLTTR-ND
Fixed Inductors 553-PM4343.221NLTTR-ND
220nH Shielded Molded Inductor 53A 0.6mOhm Max Nonstandard

220nH Shielded Molded Inductor 53A 0.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4343.221NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers