Pulse Electronics Corporation Fixed Inductors PM4344.104NLT

Description
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4344.104NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4344.104NLTTR-ND
Fixed Inductors 553-PM4344.104NLTTR-ND
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4344.104NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4344.104NLTCT-ND
Fixed Inductors 553-PM4344.104NLTCT-ND
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4344.104NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM4344.104NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM4344.104NLT
Fixed Inductors PM4344.104NLT
FIXED IND 100UH 5.3A 118MOHM SMD

FIXED IND 100UH 5.3A 118MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PM4344.104NLTTR-ND PM4344.104NLT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1180 ohms 0.1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details