Pulse Electronics Corporation Fixed Inductors - PG0642.472NLT PG0642.472NLT

Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 809117-PG0642.472NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 10A DC Resistance (DCR): 18.4mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 809117-PG0642.472NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 10A DC Resistance (DCR): 18.4mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PG0642.472NLT
809117-PG0642.472NLT
Fixed Inductors - PG0642.472NLT 809117-PG0642.472NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 809117-PG0642.472NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 10A DC Resistance (DCR): 18.4mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 809117-PG0642.472NLT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Current - Saturation: 10A
DC Resistance (DCR): 18.4mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 809117-PG0642.472NLT
Product Name Fixed Inductors - PG0642.472NLT
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details