Pulse Electronics Corporation Inductors PG1712.331HLT

Description
Power Beads - PG1712.XXXHLT Series, Over 100Apk
Request a Quote Datasheet
Description
Power Beads - PG1712.XXXHLT Series, Over 100Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG1712.331HLT
Power Beads - PG1712.XXXHLT Series, Over 100Apk

Power Beads - PG1712.XXXHLT Series, Over 100Apk

Supplier's Site Datasheet
Fixed Inductors - 553-PG1712.331HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG1712.331HLTCT-ND
Fixed Inductors 553-PG1712.331HLTCT-ND
330nH Unshielded Inductor 50A 0.17mOhm Nonstandard

330nH Unshielded Inductor 50A 0.17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG1712.331HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG1712.331HLTTR-ND
Fixed Inductors 553-PG1712.331HLTTR-ND
330nH Unshielded Inductor 50A 0.17mOhm Nonstandard

330nH Unshielded Inductor 50A 0.17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG1712.331HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Inductor 50A 0.17mOhm Nonstandard

330nH Unshielded Inductor 50A 0.17mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG1712.331HLT 553-PG1712.331HLTCT-ND
Product Name Inductors Fixed Inductors
Inductance Range 175 microH
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details