Pulse Electronics Corporation Fixed Inductors PG2290.181HLT

Description
FIXED IND 180NH 75A 150 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 180NH 75A 150 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2290.181HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.181HLTCT-ND
Fixed Inductors 553-PG2290.181HLTCT-ND
FIXED IND 180NH 75A 150 MOHM SMD

FIXED IND 180NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.181HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.181HLTTR-ND
Fixed Inductors 553-PG2290.181HLTTR-ND
FIXED IND 180NH 75A 150 MOHM SMD

FIXED IND 180NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.181HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 75A 150 MOHM SMD

FIXED IND 180NH 75A 150 MOHM SMD

Buy Now Datasheet
Power Inductor, 180Nh, Shielded, 90A; Inductance Pulse Electronics - 61AK3425 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Nh, Shielded, 90A; Inductance Pulse Electronics
61AK3425
Power Inductor, 180Nh, Shielded, 90A; Inductance Pulse Electronics 61AK3425
POWER INDUCTOR, 180NH, SHIELDED, 90A; Inductance:180nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):90A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 180NH, SHIELDED, 90A; Inductance:180nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):90A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet
Power Inductor, 180Nh, Shielded, 90A; Inductance Pulse Electronics - 61AK3424 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Nh, Shielded, 90A; Inductance Pulse Electronics
61AK3424
Power Inductor, 180Nh, Shielded, 90A; Inductance Pulse Electronics 61AK3424
POWER INDUCTOR, 180NH, SHIELDED, 90A; Inductance:180nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):90A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 180NH, SHIELDED, 90A; Inductance:180nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):90A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2290.181HLTCT-ND 61AK3425
Product Name Fixed Inductors Power Inductor, 180Nh, Shielded, 90A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.1500 ohms 1.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers