Pulse Electronics Corporation Inductors PM2203.102NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2203.102NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4136-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4136-2-ND
Fixed Inductors 553-4136-2-ND
1µH Unshielded Inductor 12.2A 7.6mOhm Max Nonstandard

1µH Unshielded Inductor 12.2A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4136-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4136-6-ND
Fixed Inductors 553-4136-6-ND
1µH Unshielded Inductor 12.2A 7.6mOhm Max Nonstandard

1µH Unshielded Inductor 12.2A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4136-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4136-1-ND
Fixed Inductors 553-4136-1-ND
1µH Unshielded Inductor 12.2A 7.6mOhm Max Nonstandard

1µH Unshielded Inductor 12.2A 7.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2203.102NLT 553-4136-2-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 1 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers