Pulse Electronics Corporation Fixed Inductors PGL6477.141HLT

Description
FIXED IND 140NH 22A 400 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 140NH 22A 400 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6477.141HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 140NH 22A 400 MOHM SMD

FIXED IND 140NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.141HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 140NH 22A 400 MOHM SMD

FIXED IND 140NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.141HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 140NH 22A 400 MOHM SMD

FIXED IND 140NH 22A 400 MOHM SMD

Buy Now Datasheet
Power Inductor, 140Nh, Shielded, 36A; Inductance Pulse Electronics - 52AK7573 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 140Nh, Shielded, 36A; Inductance Pulse Electronics
52AK7573
Power Inductor, 140Nh, Shielded, 36A; Inductance Pulse Electronics 52AK7573
POWER INDUCTOR, 140NH, SHIELDED, 36A; Inductance:140nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 140NH, SHIELDED, 36A; Inductance:140nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 140Nh, Shielded, 36A; Inductance Pulse Electronics - 52AK7560 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 140Nh, Shielded, 36A; Inductance Pulse Electronics
52AK7560
Power Inductor, 140Nh, Shielded, 36A; Inductance Pulse Electronics 52AK7560
POWER INDUCTOR, 140NH, SHIELDED, 36A; Inductance:140nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 140NH, SHIELDED, 36A; Inductance:140nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6477.141HLTCT-ND 52AK7573
Product Name Fixed Inductors Power Inductor, 140Nh, Shielded, 36A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4000 ohms 4.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers