Pulse Electronics Corporation Inductors PM2206.102NLT

Description
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2206.102NLT
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - 553-4157-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4157-6-ND
Fixed Inductors 553-4157-6-ND
1µH Unshielded Inductor 11A 10.8mOhm Max Nonstandard

1µH Unshielded Inductor 11A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4157-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4157-2-ND
Fixed Inductors 553-4157-2-ND
1µH Unshielded Inductor 11A 10.8mOhm Max Nonstandard

1µH Unshielded Inductor 11A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4157-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4157-1-ND
Fixed Inductors 553-4157-1-ND
1µH Unshielded Inductor 11A 10.8mOhm Max Nonstandard

1µH Unshielded Inductor 11A 10.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2206.102NLT 553-4157-6-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.6800 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details