Pulse Electronics Corporation Fixed Inductors PM2240.682NLT

Description
6.8µH Unshielded Inductor 9.5A 19.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 9.5A 19.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM2240.682NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM2240.682NLTTR-ND
Fixed Inductors 553-PM2240.682NLTTR-ND
6.8µH Unshielded Inductor 9.5A 19.6mOhm Max Nonstandard

6.8µH Unshielded Inductor 9.5A 19.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM2240.682NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details