Pulse Electronics Corporation Inductors PM2204.452NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2204.452NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4150-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4150-1-ND
Fixed Inductors 553-4150-1-ND
4.5µH Unshielded Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Unshielded Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4150-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4150-2-ND
Fixed Inductors 553-4150-2-ND
4.5µH Unshielded Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Unshielded Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4150-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4150-6-ND
Fixed Inductors 553-4150-6-ND
4.5µH Unshielded Inductor 7A 25.3mOhm Max Nonstandard

4.5µH Unshielded Inductor 7A 25.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2204.452NLT 553-4150-1-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 4.5 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers