Pulse Electronics Corporation Inductors PM2205.222NLT

Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2205.222NLT
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4154-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4154-6-ND
Fixed Inductors 553-4154-6-ND
2.2µH Shielded Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4154-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4154-1-ND
Fixed Inductors 553-4154-1-ND
2.2µH Shielded Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4154-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4154-2-ND
Fixed Inductors 553-4154-2-ND
2.2µH Shielded Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2205.222NLT 553-4154-6-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 2.2 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details