Pulse Electronics Corporation Inductors PM2205.152NLT

Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2205.152NLT
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - PM2205.152NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2205.152NLT-ND
Fixed Inductors PM2205.152NLT-ND
1.5µH Shielded Inductor 17A 6.3mOhm Max Nonstandard

1.5µH Shielded Inductor 17A 6.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2205.152NLT PM2205.152NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 1.5 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers