Pulse Electronics Corporation Fixed Inductors PM4342.561NLT

Description
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4342.561NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4342.561NLTCT-ND
Fixed Inductors 553-PM4342.561NLTCT-ND
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4342.561NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4342.561NLTTR-ND
Fixed Inductors 553-PM4342.561NLTTR-ND
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4342.561NLTCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details