Pulse Electronics Corporation Fixed Inductors PGL6478.281HLT

Description
FIXED IND 280NH 33A 450 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 280NH 33A 450 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6478.281HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 280NH 33A 450 MOHM SMD

FIXED IND 280NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.281HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 280NH 33A 450 MOHM SMD

FIXED IND 280NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.281HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 280NH 33A 450 MOHM SMD

FIXED IND 280NH 33A 450 MOHM SMD

Buy Now Datasheet
Power Inductor, 280Nh, Shielded, 23A; Inductance Pulse Electronics - 52AK7569 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 280Nh, Shielded, 23A; Inductance Pulse Electronics
52AK7569
Power Inductor, 280Nh, Shielded, 23A; Inductance Pulse Electronics 52AK7569
POWER INDUCTOR, 280NH, SHIELDED, 23A; Inductance:280nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 280NH, SHIELDED, 23A; Inductance:280nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 280Nh, Shielded, 23A; Inductance Pulse Electronics - 52AK7582 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 280Nh, Shielded, 23A; Inductance Pulse Electronics
52AK7582
Power Inductor, 280Nh, Shielded, 23A; Inductance Pulse Electronics 52AK7582
POWER INDUCTOR, 280NH, SHIELDED, 23A; Inductance:280nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 280NH, SHIELDED, 23A; Inductance:280nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6478.281HLTDKR-ND 52AK7569
Product Name Fixed Inductors Power Inductor, 280Nh, Shielded, 23A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4500 ohms 4.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers