Pulse Electronics Corporation Fixed Inductors PM4341.821NLT

Description
820nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4341.821NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4341.821NLTTR-ND
Fixed Inductors 553-PM4341.821NLTTR-ND
820nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

820nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4341.821NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Specs
Application RF Choke
View Details