Pulse Electronics Corporation Inductors PM2206.271NLT

Description
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2206.271NLT
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Inductors PM2206.271NLT
High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

High Current Molded Power Inductor - PM2206.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - 553-PM2206.271NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM2206.271NLTTR-ND
Fixed Inductors 553-PM2206.271NLTTR-ND
270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2206.271NLT PM2206.271NLT 553-PM2206.271NLTTR-ND
Product Name Inductors Inductors Fixed Inductors
Application High Current; Power Choke High Current; Power Choke
Inductance Range 0.2700 microH 0.3100 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details