RS Components, Ltd. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Capacitor 1206 1.0uF 20% X7S AEC-Q200 | |
| Capacitor 1206 100V 0.10uF 20% AEC-Q200 | |
| Capacitor 1206 100V 0.1uF X7S 20% 10A | |
| Capacitor Anti-noise ZRB 0402 X5R 4.7uF | |
| Capacitor Anti-noise ZRB 0603 X5R 10uF | |
| Capacitor Ceramic X1/Y2 440/250Vac 2.2nF | |
| Capacitor Ceramic X1/Y2 440/250Vac 4.7nF | |
| Capacitor Ceramic X1/Y2 440/300Vac 1nF | |
| Capacitor Ceramic X1/Y2 440/300Vac 4.7nF | |
| Contact Suppressor Leaded 100nF 120R | |
| Contact Suppressor PCB mount 100nF 120R | |
| Feedthru capacitor 1206 50V 22nF | |
| Filter 0.04-1000 Mhz 6.3V 22uF | |
| Filter 0.2-1000 Mhz 6.3V 4.7uF | |
| Filter 0.4-1000 Mhz 6.3V 2.2uF | |
| Filter 0.7-1000 Mhz 10V 1uF | |
| Filter 0.8-1000 Mhz 6.3V 1uF | |
| Filter 0.8-1000Mhz 4V 1uF | |
| Filter 0.8-2000 Mhz 6.3V 1uF | |
| Filter 10-3000 Mhz 50V 22nF | |
| Filter 10-4000 Mhz 16V 22nF | |
| Filter 100-4000 Mhz 25V 2.2nF | |
| Filter 1500-6000 Mhz 50V 100pF | |
| Filter 2-1000 Mhz 16V 470nF | |
| Filter 2-1000 Mhz 6.3V 470nF | |
| Filter 20-4000 Mhz 25V 10nF | |
| Filter 200-3000 Mhz 50V 1nF | |
| Filter 200-4000 Mhz 25V-1nF | |
| Filter 2000-6000 Mhz 50V 47pF | |
| Filter 3-1000 Mhz 6.3V 220nF | |
| Filter 3-600 Mhz 16V 220nF | |
| Filter 4-1000 Mhz 10V 220nF | |
| Filter 40-2000 Mhz 50V 15nF | |
| Filter 400-6000 Mhz 50V 470pF | |
| Filter 4000-6000 Mhz 50V 22pF | |
| Filter 60-2000 Mhz 100V 10nF | |
| Filter 600-4000 Mhz 25V 470pF | |
| Filter 7-1000 Mhz 16V 100nF | |
| Filter 90-3000 Mhz 50V 2.2nF | |
| MLCC - SMD/SMT 10UF 10V 20% 0402 | |
| MLCC SMT 10 uF 6.3 VDC 20% 0402 | |
| Multilayer Chip Capacitor 0603 4.7uF X5R | |
| Supercapacitor XB 300F 2.5V 0.007 Ohm | |
| Supercapacitor XB 400F 2.5V 0.0045 Ohm | |
| Supercapacitor XV 300F 2.7V 0.0076 Ohm | |
| Supercapacitor XV 400F 2.7V 0.0032 Ohm | |
| Supercapacitor XVM 65F 16.2V 0.022 Ohm | |
| YFF-HC Series 1206 100V 1uF X7S 20% 6A | |
| ZRB Capacitor MLCC 0402 2.2uF Anti-Noise | |
| ZRB Capacitor MLCC 0603 10uF Anti-Noise | |
| ZRB Capacitor MLCC 0603 22uF Anti-Noise | |
| ZRB Capacitor MLCC 0603 47uF Anti-Noise |
| << Prev |