TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF31HC2A104MT000N

Description
0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16150-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16150-6-ND
Feed Through, Pass Through Capacitors 445-16150-6-ND
0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16150-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16150-1-ND
Feed Through, Pass Through Capacitors 445-16150-1-ND
0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16150-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16150-2-ND
Feed Through, Pass Through Capacitors 445-16150-2-ND
0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through Capacitors - YFF31HC2A104MT000N - 849828-YFF31HC2A104MT000N - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - YFF31HC2A104MT000N
849828-YFF31HC2A104MT000N
Feed Through Capacitors - YFF31HC2A104MT000N 849828-YFF31HC2A104MT000N
Manufacturer: TDK Corporation Win Source Part Number: 849828-YFF31HC2A104M T000N Series: YFF-HC Features: 0.1 µF Feed Through Capacitor 10 A Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-16150-1, 445-16150-2, 445-16150-6, YFF31HC2A104M

Manufacturer: TDK Corporation
Win Source Part Number: 849828-YFF31HC2A104MT000N
Series: YFF-HC
Features: 0.1 µF Feed Through Capacitor 10 A
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-16150-1, 445-16150-2, 445-16150-6, YFF31HC2A104M

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
845-YFF31HC2A104MT000N
0.1UF 100V Capacitor 845-YFF31HC2A104MT000N
CAP FEEDTHRU 0.1UF 20% 100V 1206 Product overview: YFF31HC2A104MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF31HC2A104MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.1UF 20% 100V 1206 Product overview: YFF31HC2A104MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF31HC2A104MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 2427623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2427623P
Feedthrough Capacitors 2427623P
TDK YFF31HC2A104MT000N Power Line Filter

TDK YFF31HC2A104MT000N Power Line Filter

Supplier's Site
Feedthrough Capacitors - 2427622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2427622
Feedthrough Capacitors 2427622
TDK YFF31HC2A104MT000N Power Line Filter

TDK YFF31HC2A104MT000N Power Line Filter

Supplier's Site
Feedthrough Capacitors - 2427623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2427623
Feedthrough Capacitors 2427623
TDK YFF31HC2A104MT000N Power Line Filter

TDK YFF31HC2A104MT000N Power Line Filter

Supplier's Site
Filter, Feed Through, 0.1Uf, 10A, 1206 Rohs Compliant Tdk - 69AH3877 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Feed Through, 0.1Uf, 10A, 1206 Rohs Compliant Tdk
69AH3877
Filter, Feed Through, 0.1Uf, 10A, 1206 Rohs Compliant Tdk 69AH3877
FILTER, FEED THROUGH, 0.1UF, 10A, 1206 ROHS COMPLIANT: YES

FILTER, FEED THROUGH, 0.1UF, 10A, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF31HC2A104MT000N
Feedthrough Capacitors YFF31HC2A104MT000N
Feedthrough Capacitors 1206 100V 0.1uF X7S 20% 10A

Feedthrough Capacitors 1206 100V 0.1uF X7S 20% 10A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-16150-6-ND 445-16150-1-ND 849828-YFF31HC2A104MT000N 845-YFF31HC2A104MT000N 2427623P 69AH3877 YFF31HC2A104MT000N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - YFF31HC2A104MT000N 0.1UF 100V Capacitor Feedthrough Capacitors Filter, Feed Through, 0.1Uf, 10A, 1206 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details