Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors ZRB18AR60J476ME01L

Description
Murata ZRB18AR60J476ME01L
Request a Quote Datasheet
Description
Murata ZRB18AR60J476ME01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 9015332P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9015332P
MLCCs - Multilayer Ceramic Capacitors 9015332P
Murata ZRB18AR60J476ME01L

Murata ZRB18AR60J476ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9015332 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9015332
MLCCs - Multilayer Ceramic Capacitors 9015332
Murata ZRB18AR60J476ME01L

Murata ZRB18AR60J476ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706390 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706390
MLCCs - Multilayer Ceramic Capacitors 1706390
Murata ZRB18AR60J476ME01L

Murata ZRB18AR60J476ME01L

Supplier's Site
Singapore, Singapore
47UF 6.3V Capacitor
60-ZRB18AR60J476ME01L
47UF 6.3V Capacitor 60-ZRB18AR60J476ME01L
CAP CER 47UF 6.3V X5R 0603 Product overview: ZRB18AR60J476ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR60J476ME01 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0603 Product overview: ZRB18AR60J476ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR60J476ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ZRB18AR60J476ME01L - 805464-ZRB18AR60J476ME01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ZRB18AR60J476ME01L
805464-ZRB18AR60J476ME01L
Ceramic Capacitors - ZRB18AR60J476ME01L 805464-ZRB18AR60J476ME01L
Manufacturer: Murata Electronics Win Source Part Number: 805464-ZRB18AR60J476 ME01L Packaging: Reel Mounting Style: SMD Features: Interposer Termination Applications: Acoustic Noise Reduction Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 805464-ZRB18AR60J476ME01L
Packaging: Reel
Mounting Style: SMD
Features: Interposer Termination
Applications: Acoustic Noise Reduction
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-ZRB18AR60J476ME01LTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-ZRB18AR60J476ME01LCT-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-ZRB18AR60J476ME01LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - ZRB18AR60J476ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AR60J476ME01L
Ceramic Capacitors ZRB18AR60J476ME01L
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 66AJ9103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
66AJ9103
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 66AJ9103
CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
64AJ4808
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 64AJ4808
CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9015332P 9015332 60-ZRB18AR60J476ME01L 805464-ZRB18AR60J476ME01L 490-ZRB18AR60J476ME01LTR-ND 490-ZRB18AR60J476ME01LDKR-ND ZRB18AR60J476ME01L 66AJ9103
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 47UF 6.3V Capacitor Ceramic Capacitors - ZRB18AR60J476ME01L Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details