TDK U.S.A. Corporation Filters - Feed Through Capacitors YFF21PC1A105MT000N

Description
Win Source Part Number: 1369336-YFF21PC1A105 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-P Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Insertion Loss: 40dB @ 700kHz ~ 1GHz DC Resistance (DCR) (Max): 12mOhm Current: 4 A
Request a Quote Datasheet
Description
Win Source Part Number: 1369336-YFF21PC1A105 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-P Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Insertion Loss: 40dB @ 700kHz ~ 1GHz DC Resistance (DCR) (Max): 12mOhm Current: 4 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1369336-YFF21PC1A105MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369336-YFF21PC1A105MT000N
Filters - Feed Through Capacitors 1369336-YFF21PC1A105MT000N
Win Source Part Number: 1369336-YFF21PC1A105 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-P Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Insertion Loss: 40dB @ 700kHz ~ 1GHz DC Resistance (DCR) (Max): 12mOhm Current: 4 A

Win Source Part Number: 1369336-YFF21PC1A105MT000N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Insertion Loss: 40dB @ 700kHz ~ 1GHz
DC Resistance (DCR) (Max): 12mOhm
Current: 4 A

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
845-YFF21PC1A105MT000N
1UF 10V Capacitor 845-YFF21PC1A105MT000N
CAP FEEDTHRU 1UF 20% 10V 0805 Product overview: YFF21PC1A105MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC1A105MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1UF 20% 10V 0805 Product overview: YFF21PC1A105MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC1A105MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 1447149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447149
Feedthrough Capacitors 1447149
TDK YFF21PC1A105MT000N

TDK YFF21PC1A105MT000N

Supplier's Site
Feedthrough Capacitors - 1447398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447398
Feedthrough Capacitors 1447398
TDK YFF21PC1A105MT000N

TDK YFF21PC1A105MT000N

Supplier's Site
Feed Through, Pass Through Capacitors - 445-3027-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-3027-2-ND
Feed Through, Pass Through Capacitors 445-3027-2-ND
1µF Feed Through Capacitor 10V 4A 12mOhm 0805 (2012 Metric), 4 PC Pad

1µF Feed Through Capacitor 10V 4A 12mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-3027-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-3027-6-ND
Feed Through, Pass Through Capacitors 445-3027-6-ND
1µF Feed Through Capacitor 10V 4A 12mOhm 0805 (2012 Metric), 4 PC Pad

1µF Feed Through Capacitor 10V 4A 12mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-3027-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-3027-1-ND
Feed Through, Pass Through Capacitors 445-3027-1-ND
1µF Feed Through Capacitor 10V 4A 12mOhm 0805 (2012 Metric), 4 PC Pad

1µF Feed Through Capacitor 10V 4A 12mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Cap, 1Uf, 10V, 0805 Rohs Compliant Tdk - 26AK3681 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 1Uf, 10V, 0805 Rohs Compliant Tdk
26AK3681
Feedthrough Cap, 1Uf, 10V, 0805 Rohs Compliant Tdk 26AK3681
FEEDTHROUGH CAP, 1UF, 10V, 0805 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 1UF, 10V, 0805 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF21PC1A105MT000N
Feedthrough Capacitors YFF21PC1A105MT000N
Feedthrough Capacitors 0805 10V 1uF X5R 20% 4A

Feedthrough Capacitors 0805 10V 1uF X5R 20% 4A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1369336-YFF21PC1A105MT000N 845-YFF21PC1A105MT000N 1447149 445-3027-2-ND 445-3027-6-ND 26AK3681 YFF21PC1A105MT000N
Product Name Filters - Feed Through Capacitors 1UF 10V Capacitor Feedthrough Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Cap, 1Uf, 10V, 0805 Rohs Compliant Tdk Feedthrough Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers