TDK U.S.A. Corporation 0.22UF 6.3V Capacitor YFF18PC0J224MT0H0N

Description
CAP FEEDTHRU 0.22UF 6.3V 0603 Product overview: YFF18PC0J224MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J224MT0H 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.22UF 6.3V 0603 Product overview: YFF18PC0J224MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J224MT0H 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 6.3V Capacitor
845-YFF18PC0J224MT0H0N
0.22UF 6.3V Capacitor 845-YFF18PC0J224MT0H0N
CAP FEEDTHRU 0.22UF 6.3V 0603 Product overview: YFF18PC0J224MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J224MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.22UF 6.3V 0603 Product overview: YFF18PC0J224MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J224MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 1447129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447129
Feedthrough Capacitors 1447129
TDK YFF18PC0J224MT0H0N

TDK YFF18PC0J224MT0H0N

Supplier's Site
Feedthrough Capacitors - 1447392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447392
Feedthrough Capacitors 1447392
TDK YFF18PC0J224MT0H0N

TDK YFF18PC0J224MT0H0N

Supplier's Site
Filters - Feed Through Capacitors - 1193003-YFF18PC0J224MT0H0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1193003-YFF18PC0J224MT0H0N
Filters - Feed Through Capacitors 1193003-YFF18PC0J224MT0H0N
Win Source Part Number: 1193003-YFF18PC0J224 MT0H0N Category: Filters>Feed Through Capacitors Series: YFF-P Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 6.3V Insertion Loss: 40dB @ 3MHz ~ 1GHz Height (Max): 0.035" (0.90mm) DC Resistance (DCR) (Max): 30mOhm Current: 4 A Package / Case: 0603 (1608 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: YFF18PC0J224M,445-16 131-1,445-16131-2,44 5-16131-6

Win Source Part Number: 1193003-YFF18PC0J224MT0H0N
Category: Filters>Feed Through Capacitors
Series: YFF-P
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Insertion Loss: 40dB @ 3MHz ~ 1GHz
Height (Max): 0.035" (0.90mm)
DC Resistance (DCR) (Max): 30mOhm
Current: 4 A
Package / Case: 0603 (1608 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: YFF18PC0J224M,445-16131-1,445-16131-2,445-16131-6

Buy Now
Feed Through, Pass Through Capacitors - 445-16131-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16131-2-ND
Feed Through, Pass Through Capacitors 445-16131-2-ND
0.22µF Feed Through Capacitor 6.3V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

0.22µF Feed Through Capacitor 6.3V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16131-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16131-1-ND
Feed Through, Pass Through Capacitors 445-16131-1-ND
0.22µF Feed Through Capacitor 6.3V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

0.22µF Feed Through Capacitor 6.3V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16131-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16131-6-ND
Feed Through, Pass Through Capacitors 445-16131-6-ND
0.22µF Feed Through Capacitor 6.3V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

0.22µF Feed Through Capacitor 6.3V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18PC0J224MT0H0N
Feedthrough Capacitors YFF18PC0J224MT0H0N
Feedthrough Capacitors 0603 6.3V 0.22uF X7S 20% 4A

Feedthrough Capacitors 0603 6.3V 0.22uF X7S 20% 4A

Buy Now Datasheet
Filter, Feed Through, 0.22Uf, 4A, 0603; Capacitance Tdk - 14AC7710 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Feed Through, 0.22Uf, 4A, 0603; Capacitance Tdk
14AC7710
Filter, Feed Through, 0.22Uf, 4A, 0603; Capacitance Tdk 14AC7710
FILTER, FEED THROUGH, 0.22UF, 4A, 0603; Capacitance:0.22µF; Voltage Rating:6.3V; Filter Type:Feed Through; Current Rating:4A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:YFF-P Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, FEED THROUGH, 0.22UF, 4A, 0603; Capacitance:0.22µF; Voltage Rating:6.3V; Filter Type:Feed Through; Current Rating:4A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:YFF-P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF18PC0J224MT0H0N 1447129 1193003-YFF18PC0J224MT0H0N 445-16131-2-ND 445-16131-6-ND YFF18PC0J224MT0H0N 14AC7710
Product Name 0.22UF 6.3V Capacitor Feedthrough Capacitors Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Filter, Feed Through, 0.22Uf, 4A, 0603; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M315H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers