TDK U.S.A. Corporation 0.22UF 10V Capacitor YFF15PC1A224MT000N

Description
CAP FEEDTHRU 0.22UF 20% 10V 0402 Product overview: YFF15PC1A224MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC1A224MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.22UF 20% 10V 0402 Product overview: YFF15PC1A224MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC1A224MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 10V Capacitor
845-YFF15PC1A224MT000N
0.22UF 10V Capacitor 845-YFF15PC1A224MT000N
CAP FEEDTHRU 0.22UF 20% 10V 0402 Product overview: YFF15PC1A224MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC1A224MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.22UF 20% 10V 0402 Product overview: YFF15PC1A224MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC1A224MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 1447477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447477
Feedthrough Capacitors 1447477
TDK YFF15PC1A224MT000N

TDK YFF15PC1A224MT000N

Supplier's Site
Feedthrough Capacitors - 1447115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447115
Feedthrough Capacitors 1447115
TDK YFF15PC1A224MT000N

TDK YFF15PC1A224MT000N

Supplier's Site
Filters - Feed Through Capacitors - 1369331-YFF15PC1A224MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369331-YFF15PC1A224MT000N
Filters - Feed Through Capacitors 1369331-YFF15PC1A224MT000N
Win Source Part Number: 1369331-YFF15PC1A224 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 10V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 40dB @ 4MHz ~ 1GHz DC Resistance (DCR) (Max): 30mOhm Current: 3 A

Win Source Part Number: 1369331-YFF15PC1A224MT000N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.014" (0.35mm)
Insertion Loss: 40dB @ 4MHz ~ 1GHz
DC Resistance (DCR) (Max): 30mOhm
Current: 3 A

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8051-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8051-6-ND
Feed Through, Pass Through Capacitors 445-8051-6-ND
0.22µF Feed Through Capacitor 10V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.22µF Feed Through Capacitor 10V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8051-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8051-2-ND
Feed Through, Pass Through Capacitors 445-8051-2-ND
0.22µF Feed Through Capacitor 10V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.22µF Feed Through Capacitor 10V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8051-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8051-1-ND
Feed Through, Pass Through Capacitors 445-8051-1-ND
0.22µF Feed Through Capacitor 10V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.22µF Feed Through Capacitor 10V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15PC1A224MT000N
Feedthrough Capacitors YFF15PC1A224MT000N
Feedthrough Capacitors 0402 10V 0.22uF X6S 20% 3A

Feedthrough Capacitors 0402 10V 0.22uF X6S 20% 3A

Buy Now Datasheet
Feedthrough Cap, 0.22Uf, 10V, 0402 Rohs Compliant Tdk - 26AK3652 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 0.22Uf, 10V, 0402 Rohs Compliant Tdk
26AK3652
Feedthrough Cap, 0.22Uf, 10V, 0402 Rohs Compliant Tdk 26AK3652
FEEDTHROUGH CAP, 0.22UF, 10V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 0.22UF, 10V, 0402 ROHS COMPLIANT: YES

Supplier's Site
CAP FEEDTHRU 0.22UF 20% 10V 0402 - 769-YFF15PC1A224MT000N - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 0.22UF 20% 10V 0402
769-YFF15PC1A224MT000N
CAP FEEDTHRU 0.22UF 20% 10V 0402 769-YFF15PC1A224MT000N
CAP FEEDTHRU 0.22UF 20% 10V 0402

CAP FEEDTHRU 0.22UF 20% 10V 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF15PC1A224MT000N 1447477 1369331-YFF15PC1A224MT000N 445-8051-6-ND 445-8051-2-ND YFF15PC1A224MT000N 26AK3652 769-YFF15PC1A224MT000N
Product Name 0.22UF 10V Capacitor Feedthrough Capacitors Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Feedthrough Cap, 0.22Uf, 10V, 0402 Rohs Compliant Tdk CAP FEEDTHRU 0.22UF 20% 10V 0402
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers