Murata Electronics Capacitors - Ceramic Capacitors ZRB15XR60J106ME12D

Description
Win Source Part Number: 1359176-ZRB15XR60J10 6ME12D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: ZRB Package: Tape & Reel Product Status: Active Features: Interposer Termination Package / Case: 0402 (1005 Metric) Base Product Number: ZRB15XR6 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: Acoustic Noise Reduction Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.031" (0.80mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359176-ZRB15XR60J10 6ME12D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: ZRB Package: Tape & Reel Product Status: Active Features: Interposer Termination Package / Case: 0402 (1005 Metric) Base Product Number: ZRB15XR6 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: Acoustic Noise Reduction Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.031" (0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359176-ZRB15XR60J106ME12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359176-ZRB15XR60J106ME12D
Capacitors - Ceramic Capacitors 1359176-ZRB15XR60J106ME12D
Win Source Part Number: 1359176-ZRB15XR60J10 6ME12D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: ZRB Package: Tape & Reel Product Status: Active Features: Interposer Termination Package / Case: 0402 (1005 Metric) Base Product Number: ZRB15XR6 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: Acoustic Noise Reduction Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.031" (0.80mm)

Win Source Part Number: 1359176-ZRB15XR60J106ME12D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: ZRB
Package: Tape & Reel
Product Status: Active
Features: Interposer Termination
Package / Case: 0402 (1005 Metric)
Base Product Number: ZRB15XR6
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Applications: Acoustic Noise Reduction
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.031" (0.80mm)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-ZRB15XR60J106ME12D
10UF 6.3V Capacitor 60-ZRB15XR60J106ME12D
CAP CER 10UF 6.3V X5R 0402 Product overview: ZRB15XR60J106ME12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB15XR60J106ME12 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0402 Product overview: ZRB15XR60J106ME12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB15XR60J106ME12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763866 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763866
MLCCs - Multilayer Ceramic Capacitors 2763866
Murata ZRB15XR60J106ME12D

Murata ZRB15XR60J106ME12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763866P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763866P
MLCCs - Multilayer Ceramic Capacitors 2763866P
Murata ZRB15XR60J106ME12D

Murata ZRB15XR60J106ME12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763865
MLCCs - Multilayer Ceramic Capacitors 2763865
Murata ZRB15XR60J106ME12D

Murata ZRB15XR60J106ME12D

Supplier's Site
Ceramic Capacitors - 490-13251-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13251-1-ND
Ceramic Capacitors 490-13251-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13251-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13251-6-ND
Ceramic Capacitors 490-13251-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13251-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13251-2-ND
Ceramic Capacitors 490-13251-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
ZRB15XR60J106ME12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT ZRB15XR60J106ME12D
6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - ZRB15XR60J106ME12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB15XR60J106ME12D
Ceramic Capacitors ZRB15XR60J106ME12D
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH6309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH6309
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH6309
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4806 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
64AJ4806
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 64AJ4806
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359176-ZRB15XR60J106ME12D 60-ZRB15XR60J106ME12D 2763866 490-13251-1-ND 490-13251-6-ND ZRB15XR60J106ME12D ZRB15XR60J106ME12D 92AH6309
Product Name Capacitors - Ceramic Capacitors 10UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CFR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers