TDK U.S.A. Corporation Feed Through Capacitors - YFF18PC0J105MT0H0N YFF18PC0J105MT0H0N

Description
Manufacturer: TDK Corporation Win Source Part Number: 1119744-YFF18PC0J105 MT0H0N Packaging: Reel - TR Voltage Rating: 6.3V Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Insertion Loss: 40dB @ 800kHz to 1GHz Height (Max): 0.035" (0.90mm) DC Resistance (DCR) (Max): 12 mOhm Current: 4A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1119744-YFF18PC0J105 MT0H0N Packaging: Reel - TR Voltage Rating: 6.3V Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Insertion Loss: 40dB @ 800kHz to 1GHz Height (Max): 0.035" (0.90mm) DC Resistance (DCR) (Max): 12 mOhm Current: 4A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Capacitors - YFF18PC0J105MT0H0N - 1119744-YFF18PC0J105MT0H0N - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - YFF18PC0J105MT0H0N
1119744-YFF18PC0J105MT0H0N
Feed Through Capacitors - YFF18PC0J105MT0H0N 1119744-YFF18PC0J105MT0H0N
Manufacturer: TDK Corporation Win Source Part Number: 1119744-YFF18PC0J105 MT0H0N Packaging: Reel - TR Voltage Rating: 6.3V Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Insertion Loss: 40dB @ 800kHz to 1GHz Height (Max): 0.035" (0.90mm) DC Resistance (DCR) (Max): 12 mOhm Current: 4A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1119744-YFF18PC0J105MT0H0N
Packaging: Reel - TR
Voltage Rating: 6.3V
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Insertion Loss: 40dB @ 800kHz to 1GHz
Height (Max): 0.035" (0.90mm)
DC Resistance (DCR) (Max): 12 mOhm
Current: 4A
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16130-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16130-1-ND
Feed Through, Pass Through Capacitors 445-16130-1-ND
1µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

1µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16130-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16130-6-ND
Feed Through, Pass Through Capacitors 445-16130-6-ND
1µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

1µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16130-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16130-2-ND
Feed Through, Pass Through Capacitors 445-16130-2-ND
1µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

1µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Capacitors - 1447128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447128
Feedthrough Capacitors 1447128
TDK YFF18PC0J105MT0H0N

TDK YFF18PC0J105MT0H0N

Supplier's Site
Feedthrough Capacitors - 1447507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447507
Feedthrough Capacitors 1447507
TDK YFF18PC0J105MT0H0N

TDK YFF18PC0J105MT0H0N

Supplier's Site
Singapore, Singapore
1UF 6.3V Capacitor
845-YFF18PC0J105MT0H0N
1UF 6.3V Capacitor 845-YFF18PC0J105MT0H0N
CAP FEEDTHRU 1UF 20% 6.3V 0603 Product overview: YFF18PC0J105MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J105MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1UF 20% 6.3V 0603 Product overview: YFF18PC0J105MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J105MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18PC0J105MT0H0N
Feedthrough Capacitors YFF18PC0J105MT0H0N
Feedthrough Capacitors 0603 6.3V 1uF X6S 20% 4A

Feedthrough Capacitors 0603 6.3V 1uF X6S 20% 4A

Buy Now Datasheet
CAP FEEDTHRU 1UF 20% 6.3V 0603 - 769-YFF18PC0J105MT0H0N - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 1UF 20% 6.3V 0603
769-YFF18PC0J105MT0H0N
CAP FEEDTHRU 1UF 20% 6.3V 0603 769-YFF18PC0J105MT0H0N
CAP FEEDTHRU 1UF 20% 6.3V 0603

CAP FEEDTHRU 1UF 20% 6.3V 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1119744-YFF18PC0J105MT0H0N 445-16130-1-ND 445-16130-6-ND 1447128 845-YFF18PC0J105MT0H0N YFF18PC0J105MT0H0N 769-YFF18PC0J105MT0H0N
Product Name Feed Through Capacitors - YFF18PC0J105MT0H0N Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors 1UF 6.3V Capacitor Feedthrough Capacitors CAP FEEDTHRU 1UF 20% 6.3V 0603
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details