TDK U.S.A. Corporation 2200PF 25V Capacitor YFF15SC1E222MT000N

Description
CAP FEEDTHRU 2200PF 20% 25V 0402 Product overview: YFF15SC1E222MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E222MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 2200PF 20% 25V 0402 Product overview: YFF15SC1E222MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E222MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 25V Capacitor
845-YFF15SC1E222MT000N
2200PF 25V Capacitor 845-YFF15SC1E222MT000N
CAP FEEDTHRU 2200PF 20% 25V 0402 Product overview: YFF15SC1E222MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E222MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 2200PF 20% 25V 0402 Product overview: YFF15SC1E222MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E222MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-16123-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16123-6-ND
Feed Through, Pass Through Capacitors 445-16123-6-ND
2200pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

2200pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16123-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16123-1-ND
Feed Through, Pass Through Capacitors 445-16123-1-ND
2200pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

2200pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16123-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16123-2-ND
Feed Through, Pass Through Capacitors 445-16123-2-ND
2200pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

2200pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1369344-YFF15SC1E222MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369344-YFF15SC1E222MT000N
Filters - Feed Through Capacitors 1369344-YFF15SC1E222MT000N
Win Source Part Number: 1369344-YFF15SC1E222 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 25V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 30dB @ 100MHz ~ 4GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A

Win Source Part Number: 1369344-YFF15SC1E222MT000N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-SC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 25V
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.014" (0.35mm)
Insertion Loss: 30dB @ 100MHz ~ 4GHz
DC Resistance (DCR) (Max): 300mOhm
Current: 1 A

Buy Now Datasheet
Feedthrough Cap, 2200Pf, 25V, 0402 Rohs Compliant Tdk - 26AK3658 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 2200Pf, 25V, 0402 Rohs Compliant Tdk
26AK3658
Feedthrough Cap, 2200Pf, 25V, 0402 Rohs Compliant Tdk 26AK3658
FEEDTHROUGH CAP, 2200PF, 25V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 2200PF, 25V, 0402 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15SC1E222MT000N
Feedthrough Capacitors YFF15SC1E222MT000N
Feedthrough Capacitors 0402 25V 2200pF X7S 20% 1A

Feedthrough Capacitors 0402 25V 2200pF X7S 20% 1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF15SC1E222MT000N 445-16123-6-ND 445-16123-1-ND 1369344-YFF15SC1E222MT000N 26AK3658 YFF15SC1E222MT000N
Product Name 2200PF 25V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors Feedthrough Cap, 2200Pf, 25V, 0402 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers