Murata Power Solutions Ceramic Capacitors ZRB18AR61E106ME01L

Description
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10991-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10991-2-ND
Ceramic Capacitors 490-10991-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10991-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10991-1-ND
Ceramic Capacitors 490-10991-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10991-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10991-6-ND
Ceramic Capacitors 490-10991-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-ZRB18AR61E106ME01L
10UF 25V Capacitor 60-ZRB18AR61E106ME01L
CAP CER 10UF 25V X5R 0603 Product overview: ZRB18AR61E106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR61E106ME01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0603 Product overview: ZRB18AR61E106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR61E106ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1106365-ZRB18AR61E106ME01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1106365-ZRB18AR61E106ME01L
Capacitors - Ceramic Capacitors 1106365-ZRB18AR61E106ME01L
Win Source Part Number: 1106365-ZRB18AR61E10 6ME01L Category: Capacitors>Ceramic Capacitors Series: ZRB Features: Interposer Termination Package: Tape & Reel Applications: Acoustic Noise Reduction Standard Package: 3,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.047" (1.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM188R61E106MA73D; GRM188R61E106MA73J; C0603C106M9PACTU; GRM188R60J106ME47D; LMK107BBJ106MALT; CL10A106MQ8NNNCZRB18 AR61E106ME01L.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10991-1,490-1099 1-2,490-10991-6 Base Product Number: ZRB18AR6

Win Source Part Number: 1106365-ZRB18AR61E106ME01L
Category: Capacitors>Ceramic Capacitors
Series: ZRB
Features: Interposer Termination
Package: Tape & Reel
Applications: Acoustic Noise Reduction
Standard Package: 3,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.047" (1.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GRM188R61E106MA73D; GRM188R61E106MA73J; C0603C106M9PACTU; GRM188R60J106ME47D; LMK107BBJ106MALT; CL10A106MQ8NNNCZRB18AR61E106ME01L.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10991-1,490-10991-2,490-10991-6
Base Product Number: ZRB18AR6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8464714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8464714
MLCCs - Multilayer Ceramic Capacitors 8464714
Murata ZRB18AR61E106ME01L

Murata ZRB18AR61E106ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8464714P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8464714P
MLCCs - Multilayer Ceramic Capacitors 8464714P
Murata ZRB18AR61E106ME01L

Murata ZRB18AR61E106ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706137 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706137
MLCCs - Multilayer Ceramic Capacitors 1706137
Murata ZRB18AR61E106ME01L

Murata ZRB18AR61E106ME01L

Supplier's Site
Ceramic Capacitors - ZRB18AR61E106ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AR61E106ME01L
Ceramic Capacitors ZRB18AR61E106ME01L
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
ZRB18AR61E106ME01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT ZRB18AR61E106ME01L
25V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Mlcc, X5R, 10Uf, 25V, 0603; Capacitance Murata - 42Y1217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 10Uf, 25V, 0603; Capacitance Murata
42Y1217
Cap, Mlcc, X5R, 10Uf, 25V, 0603; Capacitance Murata 42Y1217
CAP, MLCC, X5R, 10UF, 25V, 0603; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MURATA - ZRA Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X5R, 10UF, 25V, 0603; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MURATA - ZRA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Murata - 03AC4785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Murata
03AC4785
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Murata 03AC4785
CAP, 10µF, 25V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10991-2-ND 490-10991-6-ND 60-ZRB18AR61E106ME01L 1106365-ZRB18AR61E106ME01L 8464714 8464714P ZRB18AR61E106ME01L ZRB18AR61E106ME01L 42Y1217 03AC4785
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Mlcc, X5R, 10Uf, 25V, 0603; Capacitance Murata Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers