TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF31HC2A103MT000N

Description
10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16149-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16149-2-ND
Feed Through, Pass Through Capacitors 445-16149-2-ND
10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16149-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16149-1-ND
Feed Through, Pass Through Capacitors 445-16149-1-ND
10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16149-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16149-6-ND
Feed Through, Pass Through Capacitors 445-16149-6-ND
10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

10000pF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through Capacitors - YFF31HC2A103MT000N - 904164-YFF31HC2A103MT000N - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - YFF31HC2A103MT000N
904164-YFF31HC2A103MT000N
Feed Through Capacitors - YFF31HC2A103MT000N 904164-YFF31HC2A103MT000N
Manufacturer: TDK Corporation Win Source Part Number: 904164-YFF31HC2A103M T000N Series: YFF-HC Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 100V 1.5mOhm 1206 (3216 Metric), 4 PC Pad Package: 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-16149-6, 445-16149-1, YFF31HC2A103M, 445-16149-2

Manufacturer: TDK Corporation
Win Source Part Number: 904164-YFF31HC2A103MT000N
Series: YFF-HC
Operating Temperature Range: -55°C ~ 125°C
Features: Feed Through Capacitor 100V 1.5mOhm 1206 (3216 Metric), 4 PC Pad
Package: 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-16149-6, 445-16149-1, YFF31HC2A103M, 445-16149-2

Buy Now Datasheet
Feedthrough Capacitors - 1447166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447166
Feedthrough Capacitors 1447166
TDK YFF31HC2A103MT000N

TDK YFF31HC2A103MT000N

Supplier's Site
Feedthrough Capacitors - 1447473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447473
Feedthrough Capacitors 1447473
TDK YFF31HC2A103MT000N

TDK YFF31HC2A103MT000N

Supplier's Site
Singapore, Singapore
0.01UF 100V Capacitor
845-YFF31HC2A103MT000N
0.01UF 100V Capacitor 845-YFF31HC2A103MT000N
CAP FEEDTHRU 0.01UF 100V 1206 Product overview: YFF31HC2A103MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF31HC2A103MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.01UF 100V 1206 Product overview: YFF31HC2A103MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF31HC2A103MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Feed Through, 0.01Uf, 10A, 1206; Capacitance Tdk - 14AC7747 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Feed Through, 0.01Uf, 10A, 1206; Capacitance Tdk
14AC7747
Filter, Feed Through, 0.01Uf, 10A, 1206; Capacitance Tdk 14AC7747
FILTER, FEED THROUGH, 0.01UF, 10A, 1206; Capacitance:10000pF; Voltage Rating:100V; Filter Type:Feed Through; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:YFF-HC Series; SVHC:No SVHCRoHS Compliant: Yes

FILTER, FEED THROUGH, 0.01UF, 10A, 1206; Capacitance:10000pF; Voltage Rating:100V; Filter Type:Feed Through; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:YFF-HC Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Feed Through, 0.01Uf, 10A, 1206 Rohs Compliant Tdk - 69AH3876 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Feed Through, 0.01Uf, 10A, 1206 Rohs Compliant Tdk
69AH3876
Filter, Feed Through, 0.01Uf, 10A, 1206 Rohs Compliant Tdk 69AH3876
FILTER, FEED THROUGH, 0.01UF, 10A, 1206 ROHS COMPLIANT: YES

FILTER, FEED THROUGH, 0.01UF, 10A, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF31HC2A103MT000N
Feedthrough Capacitors YFF31HC2A103MT000N
Feedthrough Capacitors 1206 100V 0.01uF X7S 20% 10A

Feedthrough Capacitors 1206 100V 0.01uF X7S 20% 10A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-16149-2-ND 445-16149-6-ND 904164-YFF31HC2A103MT000N 1447166 845-YFF31HC2A103MT000N 14AC7747 69AH3876 YFF31HC2A103MT000N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - YFF31HC2A103MT000N Feedthrough Capacitors 0.01UF 100V Capacitor Filter, Feed Through, 0.01Uf, 10A, 1206; Capacitance Tdk Filter, Feed Through, 0.01Uf, 10A, 1206 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers