TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF31AH2A104MT0Y0N

Description
0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-175374-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175374-6-ND
Feed Through, Pass Through Capacitors 445-175374-6-ND
0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175374-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175374-2-ND
Feed Through, Pass Through Capacitors 445-175374-2-ND
0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175374-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175374-1-ND
Feed Through, Pass Through Capacitors 445-175374-1-ND
0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 100V 10A 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 966607-YFF31AH2A104MT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
966607-YFF31AH2A104MT0Y0N
Filters - Feed Through Capacitors 966607-YFF31AH2A104MT0Y0N
Win Source Part Number: 966607-YFF31AH2A104M T0Y0N Category: Filters>Feed Through Capacitors Series: YFF-AH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 100V Ratings: AEC-Q200 Insertion Loss: 40dB @ 7MHz ~ 2GHz Height (Max): 0.059" (1.50mm) Current: 10 A Package / Case: 1206 (3216 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-175374-2,445-175 374-1,445-175374-6

Win Source Part Number: 966607-YFF31AH2A104MT0Y0N
Category: Filters>Feed Through Capacitors
Series: YFF-AH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Ratings: AEC-Q200
Insertion Loss: 40dB @ 7MHz ~ 2GHz
Height (Max): 0.059" (1.50mm)
Current: 10 A
Package / Case: 1206 (3216 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-175374-2,445-175374-1,445-175374-6

Buy Now
Feedthrough Capacitors - 2427619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2427619
Feedthrough Capacitors 2427619
TDK YFF31AH2A104MT0Y0N Power Line Filter

TDK YFF31AH2A104MT0Y0N Power Line Filter

Supplier's Site
Feedthrough Capacitors - 2427618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2427618
Feedthrough Capacitors 2427618
TDK YFF31AH2A104MT0Y0N Power Line Filter

TDK YFF31AH2A104MT0Y0N Power Line Filter

Supplier's Site
Feedthrough Capacitors - 2427619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2427619P
Feedthrough Capacitors 2427619P
TDK YFF31AH2A104MT0Y0N Power Line Filter

TDK YFF31AH2A104MT0Y0N Power Line Filter

Supplier's Site
Singapore, Singapore
Automotive Capacitor
845-YFF31AH2A104MT0Y0N
Automotive Capacitor 845-YFF31AH2A104MT0Y0N
AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF31AH2A104MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF31AH2A104MT0Y 0N can be used for catalog matching and distributor lookup.

AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF31AH2A104MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF31AH2A104MT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF31AH2A104MT0Y0N
Feedthrough Capacitors YFF31AH2A104MT0Y0N
Feedthrough Capacitors 1206 100V 0.10uF 20% X7S AEC-Q200

Feedthrough Capacitors 1206 100V 0.10uF 20% X7S AEC-Q200

Buy Now Datasheet
Mlcc,1206,(X7S),100V,0.1Μf,1.3Mm / Tape And Reel Rohs Compliant Tdk - 43AC1585 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,(X7S),100V,0.1Μf,1.3Mm / Tape And Reel Rohs Compliant Tdk
43AC1585
Mlcc,1206,(X7S),100V,0.1Μf,1.3Mm / Tape And Reel Rohs Compliant Tdk 43AC1585
MLCC,1206,(X7S),100V ,0.1µF,1.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,(X7S),100V,0.1µF,1.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Feedthrough Capacitor, 0.1Uf, 100V, 1206 Rohs Compliant Tdk - 71AH6873 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Capacitor, 0.1Uf, 100V, 1206 Rohs Compliant Tdk
71AH6873
Feedthrough Capacitor, 0.1Uf, 100V, 1206 Rohs Compliant Tdk 71AH6873
FEEDTHROUGH CAPACITOR, 0.1UF, 100V, 1206 ROHS COMPLIANT: YES

FEEDTHROUGH CAPACITOR, 0.1UF, 100V, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175374-6-ND 445-175374-2-ND 966607-YFF31AH2A104MT0Y0N 2427619 845-YFF31AH2A104MT0Y0N YFF31AH2A104MT0Y0N 43AC1585
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors Feedthrough Capacitors Automotive Capacitor Feedthrough Capacitors Mlcc,1206,(X7S),100V,0.1Μf,1.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details