Murata Power Solutions Ceramic Capacitors ZRB15XR61A475ME01D

Description
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10984-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10984-1-ND
Ceramic Capacitors 490-10984-1-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 490-10984-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10984-6-ND
Ceramic Capacitors 490-10984-6-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 490-10984-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10984-2-ND
Ceramic Capacitors 490-10984-2-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Yishun, Singapore
Capacitors - Ceramic Capacitors
1359111-ZRB15XR61A475ME01D
Capacitors - Ceramic Capacitors 1359111-ZRB15XR61A475ME01D
Win Source Part Number: 1359111-ZRB15XR61A47 5ME01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: ZRB Package: Tape & Reel Product Status: Active Features: Derating Recommended, Interposer Termination Package / Case: 0402 (1005 Metric) Base Product Number: ZRB15XR6 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 10V Applications: Acoustic Noise Reduction Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.031" (0.80mm)

Win Source Part Number: 1359111-ZRB15XR61A475ME01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: ZRB
Package: Tape & Reel
Product Status: Active
Features: Derating Recommended, Interposer Termination
Package / Case: 0402 (1005 Metric)
Base Product Number: ZRB15XR6
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10V
Applications: Acoustic Noise Reduction
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.031" (0.80mm)

Supplier's Site Datasheet
 - 8464702P - RS Components, Ltd.
Corby, Northants, United Kingdom
ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal Capacitance = 4.7µF Voltage = 10V dc Package/Case = 0402 (1005M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±20% Dimensions = 1 x 0.5 x 0.65mm Length = 1mm Depth = 0.5mm Height = 0.65mm Delivery on production packaging - Reel. This product is non-returnable.

ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal
Capacitance = 4.7µF
Voltage = 10V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 1 x 0.5 x 0.65mm
Length = 1mm
Depth = 0.5mm
Height = 0.65mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8464702 - RS Components, Ltd.
Corby, Northants, United Kingdom
ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal Capacitance = 4.7µF Voltage = 10V dc Package/Case = 0402 (1005M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±20% Dimensions = 1 x 0.5 x 0.65mm Length = 1mm Depth = 0.5mm Height = 0.65mm

ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal
Capacitance = 4.7µF
Voltage = 10V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 1 x 0.5 x 0.65mm
Length = 1mm
Depth = 0.5mm
Height = 0.65mm

Supplier's Site
Multilayer Ceramic Capacitor, Zra Series, 4.7 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Murata - 42Y1213 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Zra Series, 4.7 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Murata
42Y1213
Multilayer Ceramic Capacitor, Zra Series, 4.7 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Murata 42Y1213
Multilayer Ceramic Capacitor, ZRA Series, 4.7 F, 20%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ZRA Series, 4.7 F, 20%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH6311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH6311
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH6311
CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10984-1-ND 490-10984-6-ND 1359111-ZRB15XR61A475ME01D 8464702P 42Y1213 92AH6311
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Zra Series, 4.7 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Murata Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Capacitor - HQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Motor Run Capacitor - CAP-70/10/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
SMD Multi-Layer Ceramic Capacitor, High Reliability - C0G - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Capacitance Type Fixed
View Details