Murata Electronics 4.7UF 35V Capacitor ZRB18AR6YA475KE05L

Description
CAP CER 4.7UF 35V X5R 0603 Product overview: ZRB18AR6YA475KE05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR6YA475KE05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 35V X5R 0603 Product overview: ZRB18AR6YA475KE05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR6YA475KE05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 35V Capacitor
60-ZRB18AR6YA475KE05L
4.7UF 35V Capacitor 60-ZRB18AR6YA475KE05L
CAP CER 4.7UF 35V X5R 0603 Product overview: ZRB18AR6YA475KE05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR6YA475KE05 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 0603 Product overview: ZRB18AR6YA475KE05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR6YA475KE05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10992-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10992-6-ND
Ceramic Capacitors 490-10992-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10992-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10992-1-ND
Ceramic Capacitors 490-10992-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10992-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10992-2-ND
Ceramic Capacitors 490-10992-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1873486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1873486
MLCCs - Multilayer Ceramic Capacitors 1873486
Murata ZRB18AR6YA475KE05L

Murata ZRB18AR6YA475KE05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1873612 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1873612
MLCCs - Multilayer Ceramic Capacitors 1873612
Murata ZRB18AR6YA475KE05L

Murata ZRB18AR6YA475KE05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1873612P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1873612P
MLCCs - Multilayer Ceramic Capacitors 1873612P
Murata ZRB18AR6YA475KE05L

Murata ZRB18AR6YA475KE05L

Supplier's Site
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Murata - 96Y9860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Murata
96Y9860
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Murata 96Y9860
CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH6315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH6315
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH6315
CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - ZRB18AR6YA475KE05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AR6YA475KE05L
Ceramic Capacitors ZRB18AR6YA475KE05L
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-ZRB18AR6YA475KE05L 490-10992-6-ND 490-10992-1-ND 1873486 1873612P 96Y9860 92AH6315 ZRB18AR6YA475KE05L
Product Name 4.7UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Murata Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details