Capacitor Ceramic Radial 4.7nF 440VAC/250VAC 20% Y5U 125C Product overview: WYO472MCMCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO472MCMCF0KR can be used for catalog matching and distributor lookup.
Vishay WYO472MCMCF0KR
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Win Source Part Number: 969039-WYO472MCMCF0K
Category: Capacitors>Ceramic Capacitors
Series: WYO
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/B
Other Names: WYO472MCMCF0KR-ND,BE
CERAMIC CAPACITOR 4700PF 440V, K4000, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP, 4700PF, 250VAC, 20%, HIGH K; Capacitance:4700pF; Product Range:WYO Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CAP CER 4700PF 440VAC Y5U RADIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WYO472MCMCF0KR | 6832207 | 6832207P | BE5027-ND | 969039-WYO472MCMCF0KR | 43K5684 | 66Y7360 | WYO472MCMCF0KR |
| Product Name | 4.7nF Capacitor | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 4700Pf 440V, K4000, 20%, Radial; Capacitance Vishay | Cap, 4700Pf, 250Vac, 20%, High K; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | -40 to 125 C (-40 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Y5U | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |