TDK U.S.A. Corporation 0.01UF 25V Capacitor YFF15SC1E103MT000N

Description
CAP FEEDTHRU 0.01UF 20% 25V 0402 Product overview: YFF15SC1E103MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E103MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.01UF 20% 25V 0402 Product overview: YFF15SC1E103MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E103MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01UF 25V Capacitor
845-YFF15SC1E103MT000N
0.01UF 25V Capacitor 845-YFF15SC1E103MT000N
CAP FEEDTHRU 0.01UF 20% 25V 0402 Product overview: YFF15SC1E103MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E103MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.01UF 20% 25V 0402 Product overview: YFF15SC1E103MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E103MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-16122-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16122-2-ND
Feed Through, Pass Through Capacitors 445-16122-2-ND
10000pF Feed Through Capacitor 25V 1A 80mOhm 0402 (1005 Metric), 4 PC Pad

10000pF Feed Through Capacitor 25V 1A 80mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16122-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16122-6-ND
Feed Through, Pass Through Capacitors 445-16122-6-ND
10000pF Feed Through Capacitor 25V 1A 80mOhm 0402 (1005 Metric), 4 PC Pad

10000pF Feed Through Capacitor 25V 1A 80mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16122-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16122-1-ND
Feed Through, Pass Through Capacitors 445-16122-1-ND
10000pF Feed Through Capacitor 25V 1A 80mOhm 0402 (1005 Metric), 4 PC Pad

10000pF Feed Through Capacitor 25V 1A 80mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1369342-YFF15SC1E103MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369342-YFF15SC1E103MT000N
Filters - Feed Through Capacitors 1369342-YFF15SC1E103MT000N
Win Source Part Number: 1369342-YFF15SC1E103 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 25V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 30dB @ 20MHz ~ 4GHz DC Resistance (DCR) (Max): 80mOhm Current: 1 A

Win Source Part Number: 1369342-YFF15SC1E103MT000N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-SC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 25V
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.014" (0.35mm)
Insertion Loss: 30dB @ 20MHz ~ 4GHz
DC Resistance (DCR) (Max): 80mOhm
Current: 1 A

Buy Now Datasheet
Feedthrough Cap, 10000Pf, 25V, 0402 Rohs Compliant Tdk - 26AK3657 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 10000Pf, 25V, 0402 Rohs Compliant Tdk
26AK3657
Feedthrough Cap, 10000Pf, 25V, 0402 Rohs Compliant Tdk 26AK3657
FEEDTHROUGH CAP, 10000PF, 25V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 10000PF, 25V, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF15SC1E103MT000N 445-16122-2-ND 445-16122-6-ND 1369342-YFF15SC1E103MT000N 26AK3657
Product Name 0.01UF 25V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors Feedthrough Cap, 10000Pf, 25V, 0402 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers