Murata Power Solutions Ceramic Capacitors - ZRB18AR61A106ME01L ZRB18AR61A106ME01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 904335-ZRB18AR61A106 ME01L Series: ZRB Operating Temperature Range: -55°C ~ 85°C Features: ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: ZRB18AR6 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10989-2, 490-10989-1, 490-10989-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 904335-ZRB18AR61A106 ME01L Series: ZRB Operating Temperature Range: -55°C ~ 85°C Features: ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: ZRB18AR6 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10989-2, 490-10989-1, 490-10989-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ZRB18AR61A106ME01L - 904335-ZRB18AR61A106ME01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ZRB18AR61A106ME01L
904335-ZRB18AR61A106ME01L
Ceramic Capacitors - ZRB18AR61A106ME01L 904335-ZRB18AR61A106ME01L
Manufacturer: Murata Electronics North America Win Source Part Number: 904335-ZRB18AR61A106 ME01L Series: ZRB Operating Temperature Range: -55°C ~ 85°C Features: ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: ZRB18AR6 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10989-2, 490-10989-1, 490-10989-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 904335-ZRB18AR61A106ME01L
Series: ZRB
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: ZRB18AR6
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10989-2, 490-10989-1, 490-10989-6

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-ZRB18AR61A106ME01L
10UF 10V Capacitor 60-ZRB18AR61A106ME01L
CAP CER 10UF 10V X5R 0603 Product overview: ZRB18AR61A106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR61A106ME01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0603 Product overview: ZRB18AR61A106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR61A106ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10989-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10989-2-ND
Ceramic Capacitors 490-10989-2-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10989-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10989-1-ND
Ceramic Capacitors 490-10989-1-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10989-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10989-6-ND
Ceramic Capacitors 490-10989-6-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8464727P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8464727P
MLCCs - Multilayer Ceramic Capacitors 8464727P
Murata ZRB18AR61A106ME01L

Murata ZRB18AR61A106ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8464727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8464727
MLCCs - Multilayer Ceramic Capacitors 8464727
Murata ZRB18AR61A106ME01L

Murata ZRB18AR61A106ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706141
MLCCs - Multilayer Ceramic Capacitors 1706141
Murata ZRB18AR61A106ME01L

Murata ZRB18AR61A106ME01L

Supplier's Site
Ceramic Capacitors - ZRB18AR61A106ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AR61A106ME01L
Ceramic Capacitors ZRB18AR61A106ME01L
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata - 42Y1215 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata
42Y1215
Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata 42Y1215
Multilayer Ceramic Capacitor, ZRA Series, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ZRA Series, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH6317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH6317
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH6317
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904335-ZRB18AR61A106ME01L 60-ZRB18AR61A106ME01L 490-10989-2-ND 490-10989-6-ND 8464727P 8464727 ZRB18AR61A106ME01L 42Y1215 92AH6317
Product Name Ceramic Capacitors - ZRB18AR61A106ME01L 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers