Murata Power Solutions Ceramic Capacitors ZRB18AR61C106ME01L

Description
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10990-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10990-1-ND
Ceramic Capacitors 490-10990-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10990-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10990-6-ND
Ceramic Capacitors 490-10990-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10990-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10990-2-ND
Ceramic Capacitors 490-10990-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8464718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8464718
MLCCs - Multilayer Ceramic Capacitors 8464718
Murata ZRB18AR61C106ME01L

Murata ZRB18AR61C106ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8464718P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8464718P
MLCCs - Multilayer Ceramic Capacitors 8464718P
Murata ZRB18AR61C106ME01L

Murata ZRB18AR61C106ME01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706138 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706138
MLCCs - Multilayer Ceramic Capacitors 1706138
Murata ZRB18AR61C106ME01L

Murata ZRB18AR61C106ME01L

Supplier's Site
Singapore, Singapore
10UF 16V Capacitor
60-ZRB18AR61C106ME01L
10UF 16V Capacitor 60-ZRB18AR61C106ME01L
CAP CER 10UF 16V X5R 0603 Product overview: ZRB18AR61C106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR61C106ME01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0603 Product overview: ZRB18AR61C106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR61C106ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata - 42Y1216 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata
42Y1216
Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata 42Y1216
Multilayer Ceramic Capacitor, ZRA Series, 10 F, 20%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ZRA Series, 10 F, 20%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4810
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4810
CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - ZRB18AR61C106ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AR61C106ME01L
Ceramic Capacitors ZRB18AR61C106ME01L
CAP CER 10UF 16V X5R 0603

CAP CER 10UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10990-1-ND 490-10990-6-ND 8464718 8464718P 60-ZRB18AR61C106ME01L 42Y1216 64AJ4810 ZRB18AR61C106ME01L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 16V Capacitor Multilayer Ceramic Capacitor, Zra Series, 10 F, 20%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details