TDK U.S.A. Corporation Filters - Feed Through Capacitors YFF15SC1H470MT000N

Description
Manufacturer: TDK Corporation Win Source Part Number: 1329097-YFF15SC1H470 MT000N Category: Filters>Feed Through Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Standard Package: 10,000 Mounting: Surface Mount Capacitance: 47 pF Tolerance: ±20% Voltage - Rated: 50V Insertion Loss: 30dB @ 2GHz ~ 6GHz Height (Max): 0.014" (0.35mm) DC Resistance (DCR) (Max): 300mOhm Current: 1 A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-16129-2,445-1612 9-6,YFF15SC1H470M,44 5-16129-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1329097-YFF15SC1H470 MT000N Category: Filters>Feed Through Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Standard Package: 10,000 Mounting: Surface Mount Capacitance: 47 pF Tolerance: ±20% Voltage - Rated: 50V Insertion Loss: 30dB @ 2GHz ~ 6GHz Height (Max): 0.014" (0.35mm) DC Resistance (DCR) (Max): 300mOhm Current: 1 A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-16129-2,445-1612 9-6,YFF15SC1H470M,44 5-16129-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1329097-YFF15SC1H470MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1329097-YFF15SC1H470MT000N
Filters - Feed Through Capacitors 1329097-YFF15SC1H470MT000N
Manufacturer: TDK Corporation Win Source Part Number: 1329097-YFF15SC1H470 MT000N Category: Filters>Feed Through Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Standard Package: 10,000 Mounting: Surface Mount Capacitance: 47 pF Tolerance: ±20% Voltage - Rated: 50V Insertion Loss: 30dB @ 2GHz ~ 6GHz Height (Max): 0.014" (0.35mm) DC Resistance (DCR) (Max): 300mOhm Current: 1 A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-16129-2,445-1612 9-6,YFF15SC1H470M,44 5-16129-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329097-YFF15SC1H470MT000N
Category: Filters>Feed Through Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Capacitance: 47 pF
Tolerance: ±20%
Voltage - Rated: 50V
Insertion Loss: 30dB @ 2GHz ~ 6GHz
Height (Max): 0.014" (0.35mm)
DC Resistance (DCR) (Max): 300mOhm
Current: 1 A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric), 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-16129-2,445-16129-6,YFF15SC1H470M,445-16129-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
47PF 50V Capacitor
845-YFF15SC1H470MT000N
47PF 50V Capacitor 845-YFF15SC1H470MT000N
CAP FEEDTHRU 47PF 20% 50V 0402 Product overview: YFF15SC1H470MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1H470MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 47PF 20% 50V 0402 Product overview: YFF15SC1H470MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1H470MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-16129-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16129-2-ND
Feed Through, Pass Through Capacitors 445-16129-2-ND
47pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16129-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16129-6-ND
Feed Through, Pass Through Capacitors 445-16129-6-ND
47pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16129-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16129-1-ND
Feed Through, Pass Through Capacitors 445-16129-1-ND
47pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Capacitors - 1447487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447487
Feedthrough Capacitors 1447487
TDK YFF15SC1H470MT000N

TDK YFF15SC1H470MT000N

Supplier's Site
Feedthrough Capacitors - 1447127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447127
Feedthrough Capacitors 1447127
TDK YFF15SC1H470MT000N

TDK YFF15SC1H470MT000N

Supplier's Site
Feedthrough Cap, 47Pf, 50V, 0402 Rohs Compliant Tdk - 26AK3662 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 47Pf, 50V, 0402 Rohs Compliant Tdk
26AK3662
Feedthrough Cap, 47Pf, 50V, 0402 Rohs Compliant Tdk 26AK3662
FEEDTHROUGH CAP, 47PF, 50V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 47PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15SC1H470MT000N
Feedthrough Capacitors YFF15SC1H470MT000N
Feedthrough Capacitors 0402 50V 47pF C0G 20% 1A

Feedthrough Capacitors 0402 50V 47pF C0G 20% 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329097-YFF15SC1H470MT000N 845-YFF15SC1H470MT000N 445-16129-2-ND 445-16129-6-ND 1447487 26AK3662 YFF15SC1H470MT000N
Product Name Filters - Feed Through Capacitors 47PF 50V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Feedthrough Cap, 47Pf, 50V, 0402 Rohs Compliant Tdk Feedthrough Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers