Win Source Part Number: 1003182-WYO222MCMBF0
Category: Capacitors>Ceramic Capacitors
Series: WYO
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 2,000
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/B
Other Names: WYO222MCMBF0KR-ND,BC
2.2nF 440VAC Y5U Ceramic Capacitor, Radial, 5mm Pitch Product overview: WYO222MCMBF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO222MCMBF0KR can be used for catalog matching and distributor lookup.
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Vishay WYO222MCMBF0KR
CERAMIC SUPP DISC CAP, 2200PF, X1/Y2; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Mounting:Through Hole; Lead Spacing:5mm; No. of Pins:2Pins RoHS Compliant: Yes
Multilayer Ceramic Capacitor, WYO Series, 2200 pF, - 20%, Y5U, 250 VAC, Radial Leaded RoHS Compliant: Yes
CAP CER 2200PF 440VAC Y5U RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1003182-WYO222MCMBF0KR | 60-WYO222MCMBF0KR | BC5205-ND | 6832197 | 6832197P | 36K1711 | 11M0022 | WYO222MCMBF0KR |
| Product Name | Capacitors - Ceramic Capacitors | 2.2nF Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Supp Disc Cap, 2200Pf, X1/y2; Capacitance Vishay | Multilayer Ceramic Capacitor, Wyo Series, 2200 Pf, 20%, Y5U, 250 Vac, Radial Leaded Rohs Compliant Vishay | Ceramic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Y5U | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVAC | 440 volts | 250 volts | 440 volts | 400 volts | 440 volts | 440 volts |