10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Murata ZRB18AC81C106ME01L
CAP CER 10UF 16V X6S 0603 Product overview: ZRB18AC81C106ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AC81C106ME01
CAP, 10UF, 16V, MLCC, 0603; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 10UF 16V X6S 0603
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-10986-1-ND | 490-10986-6-ND | 9015335 | 60-ZRB18AC81C106ME01L | 94AC9519 | 64AJ4807 | ZRB18AC81C106ME01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 10UF 16V Capacitor | Cap, 10Uf, 16V, Mlcc, 0603; Capacitance Murata | Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |