TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF15SC1E102MT000N

Description
1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet
Description
1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16121-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16121-2-ND
Feed Through, Pass Through Capacitors 445-16121-2-ND
1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16121-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16121-6-ND
Feed Through, Pass Through Capacitors 445-16121-6-ND
1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16121-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16121-1-ND
Feed Through, Pass Through Capacitors 445-16121-1-ND
1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

1000pF Feed Through Capacitor 25V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
1000PF 25V Capacitor
845-YFF15SC1E102MT000N
1000PF 25V Capacitor 845-YFF15SC1E102MT000N
CAP FEEDTHRU 1000PF 20% 25V 0402 Product overview: YFF15SC1E102MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E102MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1000PF 20% 25V 0402 Product overview: YFF15SC1E102MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1E102MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1369347-YFF15SC1E102MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369347-YFF15SC1E102MT000N
Filters - Feed Through Capacitors 1369347-YFF15SC1E102MT000N
Win Source Part Number: 1369347-YFF15SC1E102 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 25V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 30dB @ 200MHz ~ 4GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A

Win Source Part Number: 1369347-YFF15SC1E102MT000N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-SC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 25V
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.014" (0.35mm)
Insertion Loss: 30dB @ 200MHz ~ 4GHz
DC Resistance (DCR) (Max): 300mOhm
Current: 1 A

Buy Now Datasheet
Feedthrough Capacitors - 1447119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447119
Feedthrough Capacitors 1447119
TDK YFF15SC1E102MT000N

TDK YFF15SC1E102MT000N

Supplier's Site
Feedthrough Capacitors - 1447410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447410
Feedthrough Capacitors 1447410
TDK YFF15SC1E102MT000N

TDK YFF15SC1E102MT000N

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15SC1E102MT000N
Feedthrough Capacitors YFF15SC1E102MT000N
Feedthrough Capacitors 0402 25V 1000pF X7S 20% 1A

Feedthrough Capacitors 0402 25V 1000pF X7S 20% 1A

Buy Now Datasheet
Feedthrough Cap, 1000Pf, 25V, 0402 Rohs Compliant Tdk - 26AK3656 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 1000Pf, 25V, 0402 Rohs Compliant Tdk
26AK3656
Feedthrough Cap, 1000Pf, 25V, 0402 Rohs Compliant Tdk 26AK3656
FEEDTHROUGH CAP, 1000PF, 25V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 1000PF, 25V, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-16121-2-ND 445-16121-6-ND 845-YFF15SC1E102MT000N 1369347-YFF15SC1E102MT000N 1447119 YFF15SC1E102MT000N 26AK3656
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 1000PF 25V Capacitor Filters - Feed Through Capacitors Feedthrough Capacitors Feedthrough Capacitors Feedthrough Cap, 1000Pf, 25V, 0402 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details