TDK U.S.A. Corporation Filters - Feed Through Capacitors YFF18SC1H222MT0H0N

Description
Win Source Part Number: 1369353-YFF18SC1H222 MT0H0N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 50V Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 30dB @ 90MHz ~ 3GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A
Request a Quote Datasheet
Description
Win Source Part Number: 1369353-YFF18SC1H222 MT0H0N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 50V Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 30dB @ 90MHz ~ 3GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1369353-YFF18SC1H222MT0H0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369353-YFF18SC1H222MT0H0N
Filters - Feed Through Capacitors 1369353-YFF18SC1H222MT0H0N
Win Source Part Number: 1369353-YFF18SC1H222 MT0H0N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 50V Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 30dB @ 90MHz ~ 3GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A

Win Source Part Number: 1369353-YFF18SC1H222MT0H0N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-SC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 50V
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 30dB @ 90MHz ~ 3GHz
DC Resistance (DCR) (Max): 300mOhm
Current: 1 A

Buy Now Datasheet
Feedthrough Capacitors - 1447143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447143
Feedthrough Capacitors 1447143
TDK YFF18SC1H222MT0H0N

TDK YFF18SC1H222MT0H0N

Supplier's Site
Feedthrough Capacitors - 1447433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447433
Feedthrough Capacitors 1447433
TDK YFF18SC1H222MT0H0N

TDK YFF18SC1H222MT0H0N

Supplier's Site
Singapore, Singapore
2200PF 50V Capacitor
845-YFF18SC1H222MT0H0N
2200PF 50V Capacitor 845-YFF18SC1H222MT0H0N
CAP FEEDTHRU 2200PF 20% 50V 0603 Product overview: YFF18SC1H222MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H222MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 2200PF 20% 50V 0603 Product overview: YFF18SC1H222MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H222MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-16139-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16139-6-ND
Feed Through, Pass Through Capacitors 445-16139-6-ND
2200pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16139-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16139-2-ND
Feed Through, Pass Through Capacitors 445-16139-2-ND
2200pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16139-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16139-1-ND
Feed Through, Pass Through Capacitors 445-16139-1-ND
2200pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Cap, 2200Pf, 50V, 0603 Rohs Compliant Tdk - 26AK3676 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 2200Pf, 50V, 0603 Rohs Compliant Tdk
26AK3676
Feedthrough Cap, 2200Pf, 50V, 0603 Rohs Compliant Tdk 26AK3676
FEEDTHROUGH CAP, 2200PF, 50V, 0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 2200PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1369353-YFF18SC1H222MT0H0N 1447143 845-YFF18SC1H222MT0H0N 445-16139-6-ND 445-16139-2-ND 26AK3676
Product Name Filters - Feed Through Capacitors Feedthrough Capacitors 2200PF 50V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Cap, 2200Pf, 50V, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers