TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF18SC1H471MT0H0N

Description
470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16142-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16142-1-ND
Feed Through, Pass Through Capacitors 445-16142-1-ND
470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16142-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16142-6-ND
Feed Through, Pass Through Capacitors 445-16142-6-ND
470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16142-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16142-2-ND
Feed Through, Pass Through Capacitors 445-16142-2-ND
470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

470pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Capacitors - 1447476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447476
Feedthrough Capacitors 1447476
TDK YFF18SC1H471MT0H0N

TDK YFF18SC1H471MT0H0N

Supplier's Site
Feedthrough Capacitors - 1447146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447146
Feedthrough Capacitors 1447146
TDK YFF18SC1H471MT0H0N

TDK YFF18SC1H471MT0H0N

Supplier's Site
Filter, Feed Through, 470Pf, 1A, 0603; Capacitance Tdk - 14AC7727 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Feed Through, 470Pf, 1A, 0603; Capacitance Tdk
14AC7727
Filter, Feed Through, 470Pf, 1A, 0603; Capacitance Tdk 14AC7727
FILTER, FEED THROUGH, 470PF, 1A, 0603; Capacitance:470pF; Voltage Rating:50V; Filter Type:Feed Through; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:YFF-SC Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, FEED THROUGH, 470PF, 1A, 0603; Capacitance:470pF; Voltage Rating:50V; Filter Type:Feed Through; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:YFF-SC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-16142-1-ND 445-16142-6-ND 1447476 14AC7727
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Filter, Feed Through, 470Pf, 1A, 0603; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers