TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF18PC1C104MT0H0N

Description
0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16133-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16133-1-ND
Feed Through, Pass Through Capacitors 445-16133-1-ND
0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16133-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16133-6-ND
Feed Through, Pass Through Capacitors 445-16133-6-ND
0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16133-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16133-2-ND
Feed Through, Pass Through Capacitors 445-16133-2-ND
0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 16V 4A 30mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through Capacitors - YFF18PC1C104MT0H0N - 1119745-YFF18PC1C104MT0H0N - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - YFF18PC1C104MT0H0N
1119745-YFF18PC1C104MT0H0N
Feed Through Capacitors - YFF18PC1C104MT0H0N 1119745-YFF18PC1C104MT0H0N
Manufacturer: TDK Corporation Win Source Part Number: 1119745-YFF18PC1C104 MT0H0N Packaging: Reel - TR Voltage Rating: 16V Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±20% Insertion Loss: 40dB @ 7MHz to 1GHz Height (Max): 0.035" (0.90mm) DC Resistance (DCR) (Max): 30 mOhm Current: 4A Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): NFM18PC104R1C3D; YFF18AC1C104MT0Y0N; YFF18AC1C104MT0Y9N; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1119745-YFF18PC1C104MT0H0N
Packaging: Reel - TR
Voltage Rating: 16V
Mounting: SMD (SMT)
Capacitance: 0.1μF
Tolerance: ±20%
Insertion Loss: 40dB @ 7MHz to 1GHz
Height (Max): 0.035" (0.90mm)
DC Resistance (DCR) (Max): 30 mOhm
Current: 4A
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): NFM18PC104R1C3D; YFF18AC1C104MT0Y0N; YFF18AC1C104MT0Y9N;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Feedthrough Capacitors - 1447132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447132
Feedthrough Capacitors 1447132
TDK YFF18PC1C104MT0H0N

TDK YFF18PC1C104MT0H0N

Supplier's Site
Feedthrough Capacitors - 1447425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447425
Feedthrough Capacitors 1447425
TDK YFF18PC1C104MT0H0N

TDK YFF18PC1C104MT0H0N

Supplier's Site
Singapore, Singapore
0.1UF 16V Capacitor
845-YFF18PC1C104MT0H0N
0.1UF 16V Capacitor 845-YFF18PC1C104MT0H0N
CAP FEEDTHRU 0.1UF 20% 16V 0603 Product overview: YFF18PC1C104MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC1C104MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.1UF 20% 16V 0603 Product overview: YFF18PC1C104MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC1C104MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP FEEDTHRU 0.1UF 20% 16V 0603 - 769-YFF18PC1C104MT0H0N - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 0.1UF 20% 16V 0603
769-YFF18PC1C104MT0H0N
CAP FEEDTHRU 0.1UF 20% 16V 0603 769-YFF18PC1C104MT0H0N
CAP FEEDTHRU 0.1UF 20% 16V 0603

CAP FEEDTHRU 0.1UF 20% 16V 0603

Supplier's Site
Feedthrough Cap, 0.1Uf, 16V, 0603 Rohs Compliant Tdk - 26AK3665 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 0.1Uf, 16V, 0603 Rohs Compliant Tdk
26AK3665
Feedthrough Cap, 0.1Uf, 16V, 0603 Rohs Compliant Tdk 26AK3665
FEEDTHROUGH CAP, 0.1UF, 16V, 0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 0.1UF, 16V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18PC1C104MT0H0N
Feedthrough Capacitors YFF18PC1C104MT0H0N
Feedthrough Capacitors 0603 16V 0.1uF X7S 20% 4A

Feedthrough Capacitors 0603 16V 0.1uF X7S 20% 4A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-16133-1-ND 445-16133-6-ND 1119745-YFF18PC1C104MT0H0N 1447132 845-YFF18PC1C104MT0H0N 769-YFF18PC1C104MT0H0N 26AK3665 YFF18PC1C104MT0H0N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - YFF18PC1C104MT0H0N Feedthrough Capacitors 0.1UF 16V Capacitor CAP FEEDTHRU 0.1UF 20% 16V 0603 Feedthrough Cap, 0.1Uf, 16V, 0603 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details