TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF18PC0J475MT0H0N

Description
4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-7080-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-7080-1-ND
Feed Through, Pass Through Capacitors 445-7080-1-ND
4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-7080-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-7080-2-ND
Feed Through, Pass Through Capacitors 445-7080-2-ND
4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-7080-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-7080-6-ND
Feed Through, Pass Through Capacitors 445-7080-6-ND
4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

4.7µF Feed Through Capacitor 6.3V 4A 12mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Capacitors - 1447131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447131
Feedthrough Capacitors 1447131
TDK YFF18PC0J475MT0H0N

TDK YFF18PC0J475MT0H0N

Supplier's Site
Feedthrough Capacitors - 1447418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447418
Feedthrough Capacitors 1447418
TDK YFF18PC0J475MT0H0N

TDK YFF18PC0J475MT0H0N

Supplier's Site
Filters - Feed Through Capacitors - 985319-YFF18PC0J475MT0H0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
985319-YFF18PC0J475MT0H0N
Filters - Feed Through Capacitors 985319-YFF18PC0J475MT0H0N
Win Source Part Number: 985319-YFF18PC0J475M T0H0N Category: Filters>Feed Through Capacitors Series: YFF-P Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Insertion Loss: 40dB @ 200kHz ~ 1GHz Height (Max): 0.035" (0.90mm) DC Resistance (DCR) (Max): 12mOhm Current: 4 A Package / Case: 0603 (1608 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-7080-6,CKD610JB0 J475S,YFF18PC0J475M, 445-7080-1,445-7080- 2

Win Source Part Number: 985319-YFF18PC0J475MT0H0N
Category: Filters>Feed Through Capacitors
Series: YFF-P
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Insertion Loss: 40dB @ 200kHz ~ 1GHz
Height (Max): 0.035" (0.90mm)
DC Resistance (DCR) (Max): 12mOhm
Current: 4 A
Package / Case: 0603 (1608 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-7080-6,CKD610JB0J475S,YFF18PC0J475M,445-7080-1,445-7080-2

Buy Now
Singapore, Singapore
4.7UF 6.3V Capacitor
845-YFF18PC0J475MT0H0N
4.7UF 6.3V Capacitor 845-YFF18PC0J475MT0H0N
CAP FEEDTHRU 4.7UF 20% 6.3V 0603 Product overview: YFF18PC0J475MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J475MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 4.7UF 20% 6.3V 0603 Product overview: YFF18PC0J475MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18PC0J475MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Cap, 4.7Uf, 6.3V, 0603 Rohs Compliant Tdk - 26AK3664 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 4.7Uf, 6.3V, 0603 Rohs Compliant Tdk
26AK3664
Feedthrough Cap, 4.7Uf, 6.3V, 0603 Rohs Compliant Tdk 26AK3664
FEEDTHROUGH CAP, 4.7UF, 6.3V, 0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 4.7UF, 6.3V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18PC0J475MT0H0N
Feedthrough Capacitors YFF18PC0J475MT0H0N
Feedthrough Capacitors 0603 6.3V 4.7uF X5R 20% 4A

Feedthrough Capacitors 0603 6.3V 4.7uF X5R 20% 4A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-7080-1-ND 445-7080-6-ND 1447131 985319-YFF18PC0J475MT0H0N 845-YFF18PC0J475MT0H0N 26AK3664 YFF18PC0J475MT0H0N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Filters - Feed Through Capacitors 4.7UF 6.3V Capacitor Feedthrough Cap, 4.7Uf, 6.3V, 0603 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers