TDK U.S.A. Corporation Filters - Feed Through Capacitors YFF15PC0J474MT000N

Description
Win Source Part Number: 1369333-YFF15PC0J474 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 6.3V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 40dB @ 2MHz ~ 1GHz DC Resistance (DCR) (Max): 30mOhm Current: 3 A
Request a Quote Datasheet
Description
Win Source Part Number: 1369333-YFF15PC0J474 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 6.3V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 40dB @ 2MHz ~ 1GHz DC Resistance (DCR) (Max): 30mOhm Current: 3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1369333-YFF15PC0J474MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369333-YFF15PC0J474MT000N
Filters - Feed Through Capacitors 1369333-YFF15PC0J474MT000N
Win Source Part Number: 1369333-YFF15PC0J474 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 6.3V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 40dB @ 2MHz ~ 1GHz DC Resistance (DCR) (Max): 30mOhm Current: 3 A

Win Source Part Number: 1369333-YFF15PC0J474MT000N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.014" (0.35mm)
Insertion Loss: 40dB @ 2MHz ~ 1GHz
DC Resistance (DCR) (Max): 30mOhm
Current: 3 A

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8050-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8050-1-ND
Feed Through, Pass Through Capacitors 445-8050-1-ND
0.47µF Feed Through Capacitor 6.3V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.47µF Feed Through Capacitor 6.3V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8050-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8050-6-ND
Feed Through, Pass Through Capacitors 445-8050-6-ND
0.47µF Feed Through Capacitor 6.3V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.47µF Feed Through Capacitor 6.3V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8050-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8050-2-ND
Feed Through, Pass Through Capacitors 445-8050-2-ND
0.47µF Feed Through Capacitor 6.3V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.47µF Feed Through Capacitor 6.3V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.47UF 6.3V Capacitor
845-YFF15PC0J474MT000N
0.47UF 6.3V Capacitor 845-YFF15PC0J474MT000N
CAP FEEDTHRU 0.47UF 6.3V 0402 Product overview: YFF15PC0J474MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC0J474MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.47UF 6.3V 0402 Product overview: YFF15PC0J474MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC0J474MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 1447459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447459
Feedthrough Capacitors 1447459
TDK YFF15PC0J474MT000N

TDK YFF15PC0J474MT000N

Supplier's Site
Feedthrough Capacitors - 1447114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447114
Feedthrough Capacitors 1447114
TDK YFF15PC0J474MT000N

TDK YFF15PC0J474MT000N

Supplier's Site
Feedthrough Cap, 0.47Uf, 6.3V, 0402 Rohs Compliant Tdk - 26AK3651 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 0.47Uf, 6.3V, 0402 Rohs Compliant Tdk
26AK3651
Feedthrough Cap, 0.47Uf, 6.3V, 0402 Rohs Compliant Tdk 26AK3651
FEEDTHROUGH CAP, 0.47UF, 6.3V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 0.47UF, 6.3V, 0402 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15PC0J474MT000N
Feedthrough Capacitors YFF15PC0J474MT000N
Feedthrough Capacitors 0402 6.3V 0.47uF X6S 20% 3A

Feedthrough Capacitors 0402 6.3V 0.47uF X6S 20% 3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1369333-YFF15PC0J474MT000N 445-8050-1-ND 445-8050-6-ND 845-YFF15PC0J474MT000N 1447459 26AK3651 YFF15PC0J474MT000N
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.47UF 6.3V Capacitor Feedthrough Capacitors Feedthrough Cap, 0.47Uf, 6.3V, 0402 Rohs Compliant Tdk Feedthrough Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers